THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 7.5 mm; 4-pole; light gray
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole"
THT male header
THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 7.5 mm; 4-pole; light gray
| WAGO | RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 721-234/001-000 | 222707 | 2946-721-234/001-000-ND | 721-234/001-000 | 29K2383 |
| Product Name | Male connector/plug | PCB Headers | Headers, Plugs and Sockets | WAGO Rectangular Connectors | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 7.5 Mm; 4-Pole; Light Gray Wago |
| Gender | Male / Plug | ||||
| Geometry | Straight | Straight | |||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |||
| Mounting | Through Hole |