Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 6 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-206LF
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Quickie Eject Latch Shrouded HDR TH Vert
6 Pos 2.54mm Header, Straight, Thru-Hole, Gold Plated Product overview: 71918-206LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71918-206LF can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 71-BBGA Module
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Shrouding: Unshrouded
Mounting Type: Fixed
Termination: Solder
QUICKIE / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71918-206LF | 609-71918-206LF-ND | 2463027 | 2027-71918-206LF | 43K4476 | |
| Product Name | Quickie ® | Headers, Male Pins | PCB Headers | Electronic Connector | Connectors,Interconnects | Quickie / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | ||||
| Termination | Through Hole | Solder | Solder | |||
| Voltage Rating | 1500 volts | |||||
| Current Rating | 3.0 amps |