Amphenol Corporation Quickie ® 71918-050LF

Description
Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 50 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-050LF
Request a Quote Datasheet
Description
Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 50 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-050LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71918-050LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71918-050LF
Quickie ® 71918-050LF
Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 50 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-050LF

Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 50 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-050LF

Supplier's Site Datasheet
Headers, Male Pins - 609-71918-050LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-71918-050LF-ND
Headers, Male Pins 609-71918-050LF-ND
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K7317 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K7317
Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K7317
CONN, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:Quickie 71918 Series RoHS Compliant: Yes

CONN, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:Quickie 71918 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 71918-050LF 609-71918-050LF-ND 62K7317
Product Name Quickie ® Headers, Male Pins Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-11217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28668-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers
PCB Connectors - NCT-FL4G-M - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details