Amphenol Communications Solutions Quickie ® 71918-064LF

Description
Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 64 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-064LF
Request a Quote Datasheet
Description
Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 64 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-064LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71918-064LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71918-064LF
Quickie ® 71918-064LF
Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 64 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-064LF

Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 64 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-064LF

Supplier's Site Datasheet
Headers, Male Pins - 71918-064LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
71918-064LF-ND
Headers, Male Pins 71918-064LF-ND
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"

"Connector Header Through Hole 64 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 64Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 84K6566 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 64Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
84K6566
Conn, Header, 64Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 84K6566
CONN, HEADER, 64POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Straight; Product Range:Quickie 71918 Series RoHS Compliant: Yes

CONN, HEADER, 64POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Straight; Product Range:Quickie 71918 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 71918-064LF 71918-064LF-ND 84K6566
Product Name Quickie ® Headers, Male Pins Conn, Header, 64Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data