"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"
DC POWER JACK, 5A, 2.1MM, 30VDC, THT; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC3509-ND | 721RA | 55AC6911 |
| Product Name | Power Connectors | DC Power Connectors | Dc Power Jack, 5A, 2.1Mm, 30Vdc, Tht; Gender Switchcraft/conxall |
| Connector Type | Jack | ||
| Gender | Male / Plug | Female / Jack | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount |