Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Cable Connectors
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
6 Pos Receptacle, 1.5A, 100V, 0.05" Pitch, SMD, Board-to-Board Header Product overview: 7-188275-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-188275-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 857078-7-188275-6
Series: Micro-MaTch
Features: Position Connector
Package: Reel - TR
Family Name: 188275
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.69.4040
Other Part Number: A99474TR, -7-188275-6-LSI, A99474DKR, A99474CT, 71882756
TE Connectivity 7-188275-6 PCB Socket
TE Connectivity 7-188275-6 PCB Socket
TE Connectivity 7-188275-6 PCB Socket
PCB RCPT, BOARD-TO-BOARD, 6POS, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Surface Mount, Receptacle, 6, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes
CONN RCPT 6POS 0.1 TIN SMD
SMD Mezzanine Connectors (Board to Board) ROHS
| TE Connectivity | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7-188275-6 | 7-188275-6 | A99474DKR-ND | 316-7-188275-6 | 857078-7-188275-6 | 3661737P | 3661737 | 68AH0530 | 51X2216 | 7-188275-6 | 7-188275-6 |
| Product Name | Ribbon Cable Connectors | Headers, Receptacles, Female Sockets | SMD 1.5A 100V Electronic Connector | Rectangular Connectors - 7-188275-6 | PCB Sockets | PCB Sockets | Pcb Rcpt, Board-To-Board, 6Pos, 2Row; Connector Systems Amp - Te Connectivity | Board-To-Board Connector, Surface Mount, Receptacle, 6, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors >> Mezzanine Connectors (Board to Board) | |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | ||||
| Termination | Surface Mount | SMD/SMT | Solder | Solder | Solder | ||||||
| Mounting | Board Mount | Surface Mount | Surface mount | Surface Mount Straight | Surface Mount | ||||||
| Voltage Rating | 100 volts | 100 volts | 230 volts | 230 volts | 100 volts | ||||||
| Current Rating | 1.5 amps | 1.5 amps |