Snap-on Industrial Brands Datasheets for Wrenches
Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 10 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE... | |
| 10 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.8125 SMALLER END SIZE - FRACTIONAL 0.8125 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE... | |
| 10 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.875 SMALLER END SIZE - FRACTIONAL 0.875 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE... | |
| 10 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE... | |
| 10 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE... | |
| 10 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE... | |
| 10 17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE... | |
| 10 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 21 MM SMALLER END SIZE... | |
| 10 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER... | |
| 10 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END... | |
| 10 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 19 INCH SMALLER END SIZE 19 INCH LARGER END SIZE 11/32 INCH X 17/32 INCH HEAD... | |
| 11 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 20 SMALLER END SIZE IN MM 20 LARGER END SIZE IN MM 20 MM SMALLER END SIZE... | |
| 11 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE... | |
| 11 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE... | |
| 11 13/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.875 SMALLER END SIZE - FRACTIONAL 0.875 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE... | |
| 11 25/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 21 MM SMALLER END SIZE... | |
| 11 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.8125 SMALLER END SIZE - FRACTIONAL 0.8125 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE... | |
| 11 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.9375 SMALLER END SIZE - FRACTIONAL 0.9375 LARGER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE... | |
| 11 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 20 SMALLER END SIZE IN MM 20 LARGER END SIZE IN MM 20 MM SMALLER END SIZE... | |
| 11 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4... | |
| 11 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19... | |
| 12 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.875 SMALLER END SIZE - FRACTIONAL 0.875 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE... | |
| 12 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE... | |
| 12 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE... | |
| 12 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.875 SMALLER END SIZE - FRACTIONAL 0.875 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE... | |
| 12 31/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 25 SMALLER END SIZE IN MM 25 LARGER END SIZE IN MM 25 MM SMALLER END SIZE... | |
| 12 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE... | |
| 12 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.8125 SMALLER END SIZE - FRACTIONAL 0.8125 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 13/16... | |
| 12 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.9375 SMALLER END SIZE - FRACTIONAL 0.9375 LARGER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 15/16... | |
| 12 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 21... | |
| 12 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24... | |
| 13 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.9375 SMALLER END SIZE - FRACTIONAL 0.9375 LARGER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE... | |
| 13 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE... | |
| 13 9/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE... | |
| 13 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 11/32 INCH X 19/32 INCH HEAD THICKNESS 12... | |
| 13 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 15/32 INCH X 5/8 INCH HEAD THICKNESS 12... | |
| 13 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE... | |
| 14 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END... | |
| 14 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 25 SMALLER END SIZE IN MM 25 LARGER END SIZE IN MM 25 MM SMALLER END SIZE... | |
| 14 25/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 27 MM SMALLER END SIZE... | |
| 14 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END... | |
| 14 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 26 SMALLER END SIZE IN MM 26 LARGER END SIZE IN MM 26 MM SMALLER END SIZE... | |
| 14 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END... | |
| 14 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 27 MM SMALLER END SIZE... | |
| 14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 15/32 INCH X 5/8 INCH HEAD THICKNESS 12... | |
| 14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 7/16 INCH X 11/16 INCH HEAD THICKNESS 12... | |
| 14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 25 SMALLER END SIZE IN MM 25 LARGER END SIZE IN MM 25 MM SMALLER END SIZE 25... | |
| 14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 26 SMALLER END SIZE IN MM 26 LARGER END SIZE IN MM 26 MM SMALLER END SIZE 26... | |
| 15 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END... | |
| 15 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END... | |
| 15 17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 29 SMALLER END SIZE IN MM 29 LARGER END SIZE IN MM 29 MM SMALLER END SIZE... | |
| 15/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11... | |
| 16 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END... | |
| 16 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.1875 SMALLER END SIZE - FRACTIONAL 1.1875 LARGER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END... | |
| 16 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.3125 SMALLER END SIZE - FRACTIONAL 1.3125 LARGER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END... | |
| 16 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 29 SMALLER END SIZE IN MM 29 LARGER END SIZE IN MM 29 MM SMALLER END SIZE... | |
| 16 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE... | |
| 16 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.375 SMALLER END SIZE - FRACTIONAL 1.375 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END... | |
| 16 9/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE... | |
| 17 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 32 MM SMALLER END SIZE... | |
| 17 25/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 34 SMALLER END SIZE IN MM 34 LARGER END SIZE IN MM 34 MM SMALLER END SIZE... | |
| 17 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.3125 SMALLER END SIZE - FRACTIONAL 1.3125 LARGER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END... | |
| 17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE... | |
| 17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE... | |
| 17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.5 SMALLER END SIZE - FRACTIONAL 1.5 LARGER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE... | |
| 17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 32 MM SMALLER END SIZE 32... | |
| 18 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.375 SMALLER END SIZE - FRACTIONAL 1.375 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END... | |
| 19 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END... | |
| 19 9/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 36 MM SMALLER END SIZE... | |
| 20 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.5 SMALLER END SIZE - FRACTIONAL 1.5 LARGER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END... | |
| 20 INCH OVERALL LENGTH 3/4 INCH DRIVE SIZE 0.75 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND | |
| 3 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE... | |
| 3 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE... | |
| 3 15/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE... | |
| 3 27/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE... | |
| 3 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE... | |
| 3 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.25 SMALLER END SIZE - FRACTIONAL 0.25 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE... | |
| 3 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE... | |
| 3 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE... | |
| 3 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE... | |
| 3 9/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE... | |
| 4 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE... | |
| 4 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.25 SMALLER END SIZE - FRACTIONAL 0.25 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE... | |
| 4 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE... | |
| 4 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE... | |
| 4 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5625 SMALLER END SIZE - FRACTIONAL 0.5625 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE... | |
| 4 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE... | |
| 4 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE... | |
| 4 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 6 MM SMALLER END SIZE... | |
| 4 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.25 SMALLER END SIZE - FRACTIONAL 0.25 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE... | |
| 4 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE... | |
| 4 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE... | |
| 4 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE... | |
| 4 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE... | |
| 4 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5625 SMALLER END SIZE - FRACTIONAL 0.5625 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE... | |
| 4 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE... | |
| 4 27/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 6 MM SMALLER END SIZE... | |
| 4 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE... | |
| 4 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.625 SMALLER END SIZE - FRACTIONAL 0.625 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE... | |
| 4 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE... | |
| 4 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE... | |
| 4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16... | |
| 5 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE... | |
| 5 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE... | |
| 5 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER... | |
| 5 1/4 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 0.25 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 36 | |
| 5 1/4 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 0.25 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 60 | |
| 5 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE... | |
| 5 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE... | |
| 5 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE... | |
| 5 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE... | |
| 5 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.25 SMALLER END SIZE - FRACTIONAL 0.25 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE... | |
| 5 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 6 MM SMALLER END SIZE... | |
| 5 25/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE... | |
| 5 3/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE... | |
| 5 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE... | |
| 5 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE... | |
| 5 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE... | |
| 5 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE... | |
| 5 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE... | |
| 5 5/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE... | |
| 5 7/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE... | |
| 5 7/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE... | |
| 5 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE... | |
| 5 9/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 8 INCH SMALLER END SIZE 8 INCH LARGER END SIZE 5/32 INCH X 9/32 INCH... | |
| 5 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 0.25 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND | |
| 5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.34375 SMALLER END SIZE - FRACTIONAL 0.34375 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 11/32... | |
| 5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8... | |
| 5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.625 SMALLER END SIZE - FRACTIONAL 0.625 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 5/8... | |
| 5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16... | |
| 5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16... | |
| 5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17... | |
| 6 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE... | |
| 6 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE... | |
| 6 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.34375 SMALLER END SIZE - FRACTIONAL 0.34375 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE... | |
| 6 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE... | |
| 6 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE... | |
| 6 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER... | |
| 6 13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE... | |
| 6 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE... | |
| 6 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE... | |
| 6 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 11 INCH SMALLER END SIZE 11 INCH LARGER END SIZE 7/32 INCH X 11/32 INCH... | |
| 6 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER... | |
| 6 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 10 INCH SMALLER END SIZE 10 INCH LARGER END SIZE 7/32 INCH X 5/16 INCH... | |
| 6 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE... | |
| 6 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE... | |
| 6 9/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE... | |
| 6 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 9 INCH SMALLER END SIZE 9 INCH LARGER END SIZE 5/32 INCH X 5/16 INCH HEAD... | |
| 7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE... | |
| 7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5625 SMALLER END SIZE - FRACTIONAL 0.5625 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE... | |
| 7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE... | |
| 7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER... | |
| 7 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE... | |
| 7 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 13 INCH SMALLER END SIZE 13 INCH LARGER END SIZE 1/4 INCH X 13/32 INCH... | |
| 7 19/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.5625 SMALLER END SIZE - FRACTIONAL 0.5625 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER... | |
| 7 19/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 14 INCH SMALLER END SIZE 14 INCH LARGER END SIZE 1/4 INCH X 13/32 INCH... | |
| 7 3/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 38 | |
| 7 3/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 60 | |
| 7 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE... | |
| 7 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE... | |
| 7 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5625 SMALLER END SIZE - FRACTIONAL 0.5625 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE... | |
| 7 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE... | |
| 7 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2... | |
| 7 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 13... | |
| 7 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 12 INCH SMALLER END SIZE 12 INCH LARGER END SIZE 7/32 INCH X 3/8 INCH HEAD... | |
| 7 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END... | |
| 7 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END... | |
| 8 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE... | |
| 8 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE... | |
| 8 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.625 SMALLER END SIZE - FRACTIONAL 0.625 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE... | |
| 8 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE... | |
| 8 13/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.625 SMALLER END SIZE - FRACTIONAL 0.625 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER... | |
| 8 3/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE... | |
| 8 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5625 SMALLER END SIZE - FRACTIONAL 0.5625 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE... | |
| 8 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE... | |
| 8 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE... | |
| 8 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.5625 SMALLER END SIZE - FRACTIONAL 0.5625 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER... | |
| 8 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 16 INCH SMALLER END SIZE 16 INCH LARGER END SIZE 9/32 INCH X 7/16 INCH... | |
| 8 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE... | |
| 8 7/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.625 SMALLER END SIZE - FRACTIONAL 0.625 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE... | |
| 8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2... | |
| 8 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 15 INCH SMALLER END SIZE 15 INCH LARGER END SIZE 9/32 INCH X 7/16 INCH HEAD... | |
| 8 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END... | |
| 9 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.625 SMALLER END SIZE - FRACTIONAL 0.625 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE... | |
| 9 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE... | |
| 9 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 18 INCH SMALLER END SIZE 18 INCH LARGER END SIZE 5/16 INCH X 1/2 INCH... | |
| 9 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE... | |
| 9 3/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE... | |
| 9 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE... | |
| 9 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE... | |
| 9 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.625 SMALLER END SIZE - FRACTIONAL 0.625 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER... | |
| 9 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER... | |
| 9 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE... | |
| 9 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE... | |
| 9 7/8 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 40 | |
| 9 7/8 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 60 | |
| 9 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16... | |
| 9 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17... | |
| 9 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END... | |
| 9 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 17 INCH SMALLER END SIZE 17 INCH LARGER END SIZE 9/32 INCH X 1/2 INCH HEAD... | |
| CLICK, DUAL SCALE TYPE 10.15 INCH OVERALL LENGTH 20 TO 150 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE... | |
| CLICK, DUAL SCALE TYPE 108.5 INCH OVERALL LENGTH 300 TO 2000 LB-FT TORQUE RATING 10 LB-FT GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE WITH NIST TRACEABLE CALIBRATION CERTIFICATE... | |
| DIAL, DUAL SCALE, ELECTRIC TYPE 122 INCH OVERALL LENGTH 0 TO 2000 LB-FT, 0 TO 2800 N-M TORQUE RATING 40 LB-FT, 50 N-M GRADUATION 6.5 INCH HEAD THICKNESS 1 INCH... | |
| DIAL, DUAL SCALE, ELECTRIC TYPE 74 INCH OVERALL LENGTH 0 TO 1000 LB-FT, 0 TO 1400 N-M TORQUE RATING 20 LB-FT, 25 N-M GRADUATION 3.5 INCH HEAD THICKNESS 1 INCH... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 150 LB-INCH, 0 TO 18 N-M TORQUE RATING 2 LB-INCH, 0.5 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 250 LB-INCH, 0 TO 350 N-M TORQUE RATING 5 LB-INCH, 0.5 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 30 LB-INCH, 0 TO 3.5 N-M TORQUE RATING 0.5 LB-INCH, 1 N-M GRADUATION 1.2 INCH HEAD THICKNESS 1/4... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 300 LB-INCH, 0 TO 35 N-M TORQUE RATING 5 LB-INCH, 1 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 100 LB-FT, 0 TO 140 N-M TORQUE RATING 2 LB-FT, 2.5 N-M GRADUATION 1.5 INCH HEAD THICKNESS 1/2... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 175 LB-FT, 0 TO 240 N-M TORQUE RATING 5 LB-FT, 5 N-M GRADUATION 1.5 INCH HEAD THICKNESS 1/2... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 250 LB-FT, 0 TO 350 N-M TORQUE RATING 5 LB-FT, 10 N-M GRADUATION 1.5 INCH HEAD THICKNESS 1/2... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 28 INCH OVERALL LENGTH 0 TO 350 LB-FT, 0 TO 480 N-M TORQUE RATING 10 LB-FT, 10 N-M GRADUATION 1.5 INCH HEAD THICKNESS 3/4... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 74 INCH OVERALL LENGTH 0 TO 1000 LB-FT, 0 TO 1400 N-M TORQUE RATING 20 LB-FT, 25 N-M GRADUATION 3.5 INCH HEAD THICKNESS 1... | |
| DIAL, SINGLE SCALE, ELECTRIC TYPE 122 INCH OVERALL LENGTH 0 TO 2000 LB-FT TORQUE RATING 40 LB-FT GRADUATION FEMALE DRIVE TYPE 1 INCH DRIVE SIZE INCLUDING 5 PIECE HANDLE ASSEMBLY,... | |
| DIAL, SINGLE SCALE, ELECTRIC TYPE 74 INCH OVERALL LENGTH 0 TO 1000 LB-FT TORQUE RATING 20 LB-FT GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE, INDICATING LIGHT, BUZZER WITH... | |
| DIAL, SINGLE SCALE, ELECTRIC TYPE 74 INCH OVERALL LENGTH 0 TO 1400 N-M TORQUE RATING 25 N-M GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE, INDICATING LIGHT, BUZZER | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 1.8 N-M TORQUE RATING 0.05 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 18 N-M TORQUE RATING 0.5 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 3.5 N-M TORQUE RATING 0.1 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 30 LB-INCH TORQUE RATING 0.5 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 30 N-M TORQUE RATING 0.5 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 300 LB-INCH TORQUE RATING 5 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 35 N-M TORQUE RATING 1 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 100 LB-FT TORQUE RATING 2 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 140 N-M TORQUE RATING 2.5 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 175 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 240 N-M TORQUE RATING 5 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 250 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 350 N-M TORQUE RATING 10 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 28 INCH OVERALL LENGTH 0 TO 350 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 74 INCH OVERALL LENGTH 0 TO 1000 LB-FT TORQUE RATING 20 LB-FT GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE WITH NIST TRACEABLE... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 74 INCH OVERALL LENGTH 0 TO 1400 N-M TORQUE RATING 25 N-M GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE | |
| DOUBLE END TYPE 8 21/32 INCH OVERALL LENGTH 0.6875 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE... | |
| DOUBLE END TYPE SATIN CHROME FINISH 5 11/16 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 11 MM... | |
| DOUBLE END TYPE SATIN CHROME FINISH 6 1/8 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 12 MM... | |
| DOUBLE END TYPE SATIN CHROME FINISH 6 3/4 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH... | |
| DOUBLE END TYPE SATIN CHROME FINISH 6 7/8 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM... | |
| DOUBLE END TYPE SATIN CHROME FINISH 6 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER... | |
| DOUBLE END TYPE SATIN CHROME FINISH 7 3/4 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 11/16 INCH... | |
| DOUBLE END TYPE SATIN CHROME FINISH 7 7/8 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM... | |
| DOUBLE END TYPE SATIN CHROME FINISH 8 5/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 7/8 INCH... | |
| DOUBLE END TYPE SATIN CHROME FINISH 8 7/8 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 10-13/16 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 10-3/32 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 11-9/16 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 13-27/32 INCH OVERALL LENGTH 1-1/8 SMALLER END SIZE - FRACTIONAL 1-3/16 LARGER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 13-3/32 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 15-3/8 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 17-1/32 INCH OVERALL LENGTH 1-3/8 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 19-1/16 INCH OVERALL LENGTH 1-1/2 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-1/16 INCH OVERALL LENGTH 3/16 SMALLER END SIZE - FRACTIONAL 3/16 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 13/64 SMALLER END SIZE - FRACTIONAL 13/64 LARGER END SIZE - FRACTIONAL .2031 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 15/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE - FRACTIONAL .2343 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL .2187 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-27/32 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-3/4 INCH OVERALL LENGTH 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .2812 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-19/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-3/32 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-3/32 INCH OVERALL LENGTH 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL .3437 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-3/32 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-3/4 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-9/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 5-1/8 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 5-11/32 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 5-3/32 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 6 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 6-21/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 8 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 8-11/32 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 9-21/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE -... | |
| DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE -... | |
| ELECTRONIC TYPE 14.9 INCH OVERALL LENGTH 25 TO 250 LB-INCH, 2 TO 20 LB-FT, 2.8 TO 28 N-M, 29 TO 288 KG-CM, 0.29 TO 2.88 KG-M TORQUE RATING 0.1 LB-INCH,... | |
| ELECTRONIC TYPE 17 INCH OVERALL LENGTH 10 TO 100 LB-FT, 120 TO 1200 LB-INCH 12.6 TO 135.6 N-M TORQUE RATING 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH... | |
| ELECTRONIC TYPE 21.5 INCH OVERALL LENGTH 300 TO 3000 LB-INCH, 25 TO 250 LB-FT, 34 TO 338 N-M, 340 TO 3400 KG-CM, 3.4 TO 34 KG-M TORQUE RATING 1 LB-INCH,... | |
| ELECTRONIC TYPE 27 INCH OVERALL LENGTH 25 TO 250 LB-FT, 300 TO 3000 LB-INCH, 33.8 TO 338 N-M TORQUE RATING 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH... | |
| ELECTRONIC TYPE 74 INCH OVERALL LENGTH 100 TO 1000 LB-FT, 135 TO 1355 N-M, 14 TO 138 KG-M TORQUE RATING 0.1 LB-FT, 0.11 N-M, 1 KG-M GRADUATION 1 INCH DRIVE... | |
| ELECTRONIC, DIAL TYPE CAPRON[R] MATERIAL 14.5 INCH OVERALL LENGTH 25 TO 250 LB-INCH, 2.08 TO 20.83 LB-FT, 2.82 TO 28.25 N-M, 28 TO 280.03 KG-CM TORQUE RATING 3/8 INCH DRIVE... | |
| ELECTRONIC, FLEX RATCHET HEAD TYPE 15 INCH OVERALL LENGTH 2 TO 20 LB-FT, 24 TO 240 LB-INCH, 2.71 TO 27.1 N-M, 27.6 TO 276 KG-CM TORQUE RATING 1/4 INCH DRIVE... | |
| ELECTRONIC, FLEX RATCHET HEAD TYPE 17 INCH OVERALL LENGTH 10 TO 100 LB-FT, 120 TO 1200 LB-INCH, 13.6 TO 135.6 N-M, 138 TO 1382 KG-CM TORQUE RATING 3/8 INCH DRIVE... | |
| ELECTRONIC, FLEX RATCHET HEAD TYPE 17 INCH OVERALL LENGTH 5 TO 100 LB-FT, 120 TO 1200 LB-INCH, 13.6 TO 135.6 N-M, 138 TO 1382 KG-CM TORQUE RATING 3/8 INCH DRIVE... | |
| ELECTRONIC, FLEX RATCHET HEAD TYPE 27 INCH OVERALL LENGTH 25 TO 250 LB-FT, 300 TO 3000 LB-INCH, 33.8 TO 338 N-M, 345 TO 3456 KG-CM TORQUE RATING 1/2 INCH DRIVE... | |
| FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-9/16 SMALLER END SIZE - FRACTIONAL 1-9/16 LARGER END SIZE - FRACTIONAL 1.5625... | |
| FORGED HEAT TREATED STEEL MATERIAL 21-25/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-5/8 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.625... | |
| FORGED HEAT TREATED STEEL MATERIAL 22-17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-11/16 SMALLER END SIZE - FRACTIONAL 1-11/16 LARGER END SIZE - FRACTIONAL 1.6875... | |
| FORGED HEAT TREATED STEEL MATERIAL 23-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-3/4 SMALLER END SIZE - FRACTIONAL 1-3/4 LARGER END SIZE - FRACTIONAL 1.75... | |
| FORGED HEAT TREATED STEEL MATERIAL 23-11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-13/16 SMALLER END SIZE - FRACTIONAL 1-13/16 LARGER END SIZE - FRACTIONAL 1.8125... | |
| FORGED HEAT TREATED STEEL MATERIAL 24-11/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-7/8 SMALLER END SIZE - FRACTIONAL 1-7/8 LARGER END SIZE - FRACTIONAL 1.875... | |
| FORGED HEAT TREATED STEEL MATERIAL 25-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 2... | |
| FORGED HEAT TREATED STEEL MATERIAL 25-7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/16 SMALLER END SIZE - FRACTIONAL 2-1/16 LARGER END SIZE - FRACTIONAL 2.0625... | |
| FORGED HEAT TREATED STEEL MATERIAL 26-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/8 SMALLER END SIZE - FRACTIONAL 2-1/8 LARGER END SIZE - FRACTIONAL 2.125... | |
| FORGED HEAT TREATED STEEL MATERIAL 27 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-3/16 SMALLER END SIZE - FRACTIONAL 2-3/16 LARGER END SIZE - FRACTIONAL 2.1875... | |
| FORGED HEAT TREATED STEEL MATERIAL 27-21/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/4 SMALLER END SIZE - FRACTIONAL 2-1/4 LARGER END SIZE - FRACTIONAL 2.25... | |
| FORGED HEAT TREATED STEEL MATERIAL 28-11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-3/8 SMALLER END SIZE - FRACTIONAL 2-3/8 LARGER END SIZE - FRACTIONAL 2.375... | |
| FORGED HEAT TREATED STEEL MATERIAL 29-15/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/2 SMALLER END SIZE - FRACTIONAL 2-1/2 LARGER END SIZE - FRACTIONAL 2.5... | |
| FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-15/16 SMALLER END SIZE - FRACTIONAL 2-15/16 LARGER END SIZE - FRACTIONAL 2.9375... | |
| FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-3/4 SMALLER END SIZE - FRACTIONAL 2-3/4 LARGER END SIZE - FRACTIONAL 2.75... | |
| FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-5/8 SMALLER END SIZE - FRACTIONAL 2-5/8 LARGER END SIZE - FRACTIONAL 2.625... | |
| FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-7/8 SMALLER END SIZE - FRACTIONAL 2-7/8 LARGER END SIZE - FRACTIONAL 2.875... | |
| FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 SMALLER END SIZE - FRACTIONAL 3 LARGER END SIZE - FRACTIONAL 3... | |
| FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3-1/2 SMALLER END SIZE - FRACTIONAL 3-1/2 LARGER END SIZE - FRACTIONAL 3.5... | |
| FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3-1/8 SMALLER END SIZE - FRACTIONAL 3-1/8 LARGER END SIZE - FRACTIONAL 3.125... | |
| FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3-3/8 SMALLER END SIZE - FRACTIONAL 3-3/8 LARGER END SIZE - FRACTIONAL 3.375... | |
| INTERCHANGEABLE HEAD TYPE 14.8 TO 73.8 LB-FT, 20 TO 100 N-M TORQUE RATING 0.5 N-M GRADUATION | |
| INTERCHANGEABLE HEAD TYPE 20 TO 150 LB-FT TORQUE RATING 1 LB-FT GRADUATION | |
| INTERCHANGEABLE HEAD TYPE 29.5 TO 147.5 LB-FT, 40 TO 200 N-M TORQUE RATING 2 N-M GRADUATION | |
| INTERCHANGEABLE HEAD TYPE 30 TO 250 LB-FT TORQUE RATING 1 LB-FT GRADUATION | |
| INTERCHANGEABLE HEAD TYPE 44.3 TO 250.8 LB-FT, 70 TO 350 N-M TORQUE RATING 2 N-M GRADUATION | |
| MEASUREMENT SCALE TYPE 10 INCH OVERALL LENGTH 1 3/8 INCH MAX. JAW CAPACITY 1.375 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 5/8 INCH | |
| MEASUREMENT SCALE TYPE 12 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 23/32 INCH | |
| MEASUREMENT SCALE TYPE 15 INCH OVERALL LENGTH 1 25/32 INCH MAX. JAW CAPACITY 1.78125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 15/16 INCH | |
| MEASUREMENT SCALE TYPE 18 INCH OVERALL LENGTH 2 3/16 INCH MAX. JAW CAPACITY 2.1875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 1 1/32 INCH... | |
| MEASUREMENT SCALE TYPE 24 INCH OVERALL LENGTH 2 7/16 INCH MAX. JAW CAPACITY 2.4375 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 1 1/8 INCH... | |
| MEASUREMENT SCALE TYPE 4 INCH OVERALL LENGTH 1/2 INCH MAX. JAW CAPACITY 0.5 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 11/32 INCH | |
| MEASUREMENT SCALE TYPE 6 INCH OVERALL LENGTH 15/16 INCH MAX. JAW CAPACITY 0.9375 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 7/16 INCH | |
| MEASUREMENT SCALE TYPE 8 INCH OVERALL LENGTH 1 3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 1/2 INCH | |
| MEASUREMENT SCALE, SPUD TYPE 16 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1.5 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 23/32 INCH | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 10 INCH OVERALL LENGTH 20 TO 15 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 10.15 INCH OVERALL LENGTH 20 TO 150 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 10.15 INCH OVERALL LENGTH 30 TO 200 LB-INCH, 4 TO 22 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 11.25 INCH OVERALL LENGTH 30 TO 250 LB-INCH, 4 TO 27.7 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 10 TO 100 LB-FT, 16.9 TO 132.2 N-M TORQUE RATING 0.5 LB-FT, 0.7 NM GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 10 TO 100 LB-FT, 16.9 TO 132.2 N-M TORQUE RATING 1 LB-FT, 0.7 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 150 TO 1000 LB-INCH, 19.8 TO 110.2 N-M TORQUE RATING 5 LB-INCH, 0.6 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 18 INCH OVERALL LENGTH 300 TO 2500 LB-INCH, 39.6 TO 276.9 N-M TORQUE RATING 10 LB-INCH, 1.2 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 19 INCH OVERALL LENGTH 20 TO 150 LB-FT, 34 TO 197 N-M TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 24.4 INCH OVERALL LENGTH 30 TO 250 LB-FT, 47 TO 332 N-M TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 24.4 INCH OVERALL LENGTH 30 TO 250 LB-FT, 47 TO 332 TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 70 INCH OVERALL LENGTH 200 TO 1000 LB-FT, 305 TO 1322 N-M TORQUE RATING 5 LB-FT, 6.8 N-M GRADUATION 1 INCH DRIVE SIZE WITH NIST... | |
| MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 16 INCH OVERALL LENGTH 20 TO 100 N-M TORQUE RATING 0.5 N-M GRADUATION SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL... | |
| MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 19 INCH OVERALL LENGTH 40 TO 200 N-M TORQUE RATING 2 N-M GRADUATION SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL... | |
| MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 24.4 INCH OVERALL LENGTH 60 TO 340 N-M TORQUE RATING 2 N-M GRADUATION SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL... | |
| MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 70 INCH OVERALL LENGTH 300 TO 1500 N-M TORQUE RATING 10 N-M GRADUATION SQUARE DRIVE TYPE 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE | |
| PRESET TYPE 5.25 INCH OVERALL LENGTH 20 TO 170 LB-INCH TORQUE RATING FEMALE HEX DRIVE TYPE 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL TORKY[T] BRAND | |
| PRESET TYPE 5.25 INCH OVERALL LENGTH 20 TO 170 LB-INCH TORQUE RATING MALE SQUARE DRIVE TYPE 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL TORKY[T] BRAND | |
| PRESET TYPE 5.25 INCH OVERALL LENGTH 20 TO 170 LB-INCH TORQUE RATING MALE SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL TORKY[T] BRAND | |
| SINGLE END TYPE 29 7/8 INCH OVERALL LENGTH 0.875 SMALLER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 1... | |
| SINGLE END TYPE 29 7/8 INCH OVERALL LENGTH 0.9375 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 1... | |
| SINGLE END TYPE 30 21/32 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 2 5/16 INCH | |
| SINGLE END TYPE 30 21/32 INCH OVERALL LENGTH 1.0625 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER... | |
| SINGLE END TYPE 30 21/32 INCH OVERALL LENGTH 1.125 SMALLER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER... | |
| SINGLE END TYPE 31 21/32 INCH OVERALL LENGTH 1.25 SMALLER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 5/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER... | |
| SINGLE END TYPE 31 21/32 INCH OVERALL LENGTH 1.3125 SMALLER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE 5/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER... | |
| SINGLE END TYPE 32 1/2 INCH OVERALL LENGTH 1.375 SMALLER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 5/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER... | |
| SINGLE END TYPE 32 9/16 INCH OVERALL LENGTH 1.4375 SMALLER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER... | |
| SINGLE END TYPE 33 9/16 INCH OVERALL LENGTH 1.5 SMALLER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER... | |
| SINGLE END TYPE 6 1/4 INCH OVERALL LENGTH 0.75 SMALLER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 6 1/4 INCH OVERALL LENGTH 0.8125 SMALLER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 6 1/4 INCH OVERALL LENGTH 0.875 SMALLER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 6 1/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 6 1/4 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 6 1/4 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 0.9375 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 1 7/8... | |
| SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 1.0625 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND... | |
| SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.3125 SMALLER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND... | |
| SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.375 SMALLER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND... | |
| SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.4375 SMALLER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND... | |
| SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 MM SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 37 SMALLER END SIZE IN MM 37 MM SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 38 SMALLER END SIZE IN MM 38 MM SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 40 SMALLER END SIZE IN MM 40 MM SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 41 SMALLER END SIZE IN MM 41 MM SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 42 SMALLER END SIZE IN MM 42 MM SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 44 SMALLER END SIZE IN MM 44 MM SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 7 INCH OVERALL LENGTH 1.125 SMALLER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 7 INCH OVERALL LENGTH 1.1875 SMALLER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 7 INCH OVERALL LENGTH 1.25 SMALLER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE 7 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD... | |
| SINGLE END TYPE 7 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD... | |
| SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 12 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/16... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 1 SMALLER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 17/32... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 17/32... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 17/32... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 17 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE 5/8... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 17 INCH OVERALL LENGTH 1-1/8 SMALLER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE 5/8... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 19 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 11/16... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 19 INCH OVERALL LENGTH 1-5/16 SMALLER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE 11/16... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-1/2 SMALLER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 3/4... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-7/16 SMALLER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 3/4... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 23 INCH OVERALL LENGTH 1-5/8 SMALLER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 7/8... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 25 INCH OVERALL LENGTH 1-13/16 SMALLER END SIZE - FRACTIONAL 1.8125 SMALLER END SIZE - DECIMAL 1-13/16 INCH SMALLER END SIZE 1... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 25 INCH OVERALL LENGTH 1-7/8 SMALLER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1-7/8 INCH SMALLER END SIZE 1... | |
| SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 25 INCH OVERALL LENGTH 2 SMALLER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 1... | |
| SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 12 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE... | |
| SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 1 SMALLER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 INCH SMALLER END SIZE... | |
| SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE... | |
| SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE... | |
| SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 17 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE... | |
| SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 17 INCH OVERALL LENGTH 1-1/8 SMALLER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE... | |
| SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 19 INCH OVERALL LENGTH 1-5/16 SMALLER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE... | |
| SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-1/2 SMALLER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE... | |
| SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-7/16 SMALLER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE... | |
| SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 25 INCH OVERALL LENGTH 1-13/16 SMALLER END SIZE - FRACTIONAL 1.8125 SMALLER END SIZE - DECIMAL 1-13/16 INCH SMALLER END SIZE... | |
| SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 25 INCH OVERALL LENGTH 1-7/8 SMALLER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1-7/8 INCH SMALLER END SIZE... | |
| STRAIGHT TYPE ALUMINUM MATERIAL 10 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE ALUMINUM MATERIAL 12 INCH OVERALL LENGTH 2 1/8 INCH MAX. JAW CAPACITY 2.125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE ALUMINUM MATERIAL 14 INCH OVERALL LENGTH 2 9/16 INCH MAX. JAW CAPACITY 2.5625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE ALUMINUM MATERIAL 18 INCH OVERALL LENGTH 3 1/8 INCH MAX. JAW CAPACITY 3.125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE ALUMINUM MATERIAL 24 INCH OVERALL LENGTH 3 3/4 INCH MAX. JAW CAPACITY 3.75 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE ALUMINUM MATERIAL 36 INCH OVERALL LENGTH 5 INCH MAX. JAW CAPACITY WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE ALUMINUM MATERIAL 48 INCH OVERALL LENGTH 6 INCH MAX. JAW CAPACITY WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE ALUMINUM MATERIAL 8 INCH OVERALL LENGTH 1 5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE CAST IRON MATERIAL 10 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE CAST IRON MATERIAL 12 INCH OVERALL LENGTH 2 1/8 INCH MAX. JAW CAPACITY 2.125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE CAST IRON MATERIAL 14 INCH OVERALL LENGTH 2 9/16 INCH MAX. JAW CAPACITY 2.5625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE CAST IRON MATERIAL 18 INCH OVERALL LENGTH 3 1/8 INCH MAX. JAW CAPACITY 3.125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE CAST IRON MATERIAL 24 INCH OVERALL LENGTH 3 3/4 INCH MAX. JAW CAPACITY 3.75 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE CAST IRON MATERIAL 36 INCH OVERALL LENGTH 5 INCH MAX. JAW CAPACITY WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE CAST IRON MATERIAL 48 INCH OVERALL LENGTH 6 INCH MAX. JAW CAPACITY WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE CAST IRON MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH MAX. JAW CAPACITY 0.875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| STRAIGHT TYPE CAST IRON MATERIAL 8 INCH OVERALL LENGTH 1 5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 10 MM SOCKET SIZE 10 SOCKET SIZE IN MM 3/4 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 11 MM SOCKET SIZE 11 SOCKET SIZE IN MM 13/16 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 12 MM SOCKET SIZE 12 SOCKET SIZE IN MM 7/8 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 13 MM SOCKET SIZE 13 SOCKET SIZE IN MM 7/8 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 14 MM SOCKET SIZE 14 SOCKET SIZE IN MM 1 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 15 MM SOCKET SIZE 15 SOCKET SIZE IN MM 1 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 16 MM SOCKET SIZE 16 SOCKET SIZE IN MM 1 1/8 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 17 MM SOCKET SIZE 17 SOCKET SIZE IN MM 1 1/8 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 18 MM SOCKET SIZE 18 SOCKET SIZE IN MM 1 1/8 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 19 MM SOCKET SIZE 19 SOCKET SIZE IN MM 1 1/4 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 20 MM SOCKET SIZE 20 SOCKET SIZE IN MM 1 1/4 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 21 MM SOCKET SIZE 21 SOCKET SIZE IN MM 1 1/4 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 22 MM SOCKET SIZE 22 SOCKET SIZE IN MM 1 3/8 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 8 MM SOCKET SIZE 8 SOCKET SIZE IN MM 5/8 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5... | |
| T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 9 MM SOCKET SIZE 9 SOCKET SIZE IN MM 11/16 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5... |
| Next >> |