Snap-on Industrial Brands Open End Wrench 1038A

Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 17-1/32 INCH OVERALL LENGTH 1-3/8 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1-3/8 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 9/16 INCH X 17/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 2-27/32 INCH LARGER END HEAD WIDTH 2-31/32 INCH WEIGHT 2.8 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 17-1/32 INCH OVERALL LENGTH 1-3/8 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1-3/8 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 9/16 INCH X 17/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 2-27/32 INCH LARGER END HEAD WIDTH 2-31/32 INCH WEIGHT 2.8 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1038A - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1038A
Open End Wrench 1038A
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 17-1/32 INCH OVERALL LENGTH 1-3/8 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1-3/8 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 9/16 INCH X 17/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 2-27/32 INCH LARGER END HEAD WIDTH 2-31/32 INCH WEIGHT 2.8 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 17-1/32 INCH OVERALL LENGTH
  • 1-3/8 SMALLER END SIZE - FRACTIONAL
  • 1-7/16 LARGER END SIZE - FRACTIONAL
  • 1.375 SMALLER END SIZE - DECIMAL
  • 1.4375 LARGER END SIZE - DECIMAL
  • 1-3/8 INCH SMALLER END SIZE
  • 1-7/16 INCH LARGER END SIZE
  • 9/16 INCH X 17/32 INCH HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6
  • SMALLER END HEAD WIDTH 2-27/32 INCH
  • LARGER END HEAD WIDTH 2-31/32 INCH
  • WEIGHT 2.8 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1038A
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details