Snap-on Industrial Brands Combination Wrench 1222RC

Description
9 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 9/32 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 11/16 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH
Datasheet
Description
9 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 9/32 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 11/16 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1222RC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1222RC
Combination Wrench 1222RC
9 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 9/32 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 11/16 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH
  • 9 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.6875 SMALLER END SIZE - FRACTIONAL
  • 0.6875 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 9/32 INCH X 1/2 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 11/16 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1222RC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details