Snap-on Industrial Brands Combination Wrench 11517

Description
10 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17 MM LARGER END SIZE 11/32 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 15/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
10 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17 MM LARGER END SIZE 11/32 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 15/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11517 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11517
Combination Wrench 11517
10 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17 MM LARGER END SIZE 11/32 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 15/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 10 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 17 SMALLER END SIZE IN MM
  • 17 LARGER END SIZE IN MM
  • 17 MM SMALLER END SIZE
  • 17 MM LARGER END SIZE
  • 11/32 INCH X 15/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 15/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11517
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details