Snap-on Industrial Brands Combination Wrench 1211MSC

Description
7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 5/16 INCH X 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 31/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 5/16 INCH X 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 31/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1211MSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1211MSC
Combination Wrench 1211MSC
7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 5/16 INCH X 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 31/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 7 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 11 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 11 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • 5/16 INCH X 7/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 31/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1211MSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details