3504LDFN -- TORQUE WRENCH
Snap-on Industrial Brands
Torque Wrench
3504LDFN
Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
28 INCH OVERALL LENGTH
0 TO 350 LB-FT, 0 TO 480 N-M TORQUE RATING
10 LB-FT, 10 N-M GRADUATION
1.5 INCH HEAD THICKNESS
3/4 INCH DRIVE SIZE
3/4 DRIVE SIZE - FRACTIONAL
WITH NIST TRACEABLE CALIBRATION CERTIFICATE
WEIGHT 5.75 LB
-
Snap-on Industrial Brands
Datasheet
Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
28 INCH OVERALL LENGTH
0 TO 350 LB-FT, 0 TO 480 N-M TORQUE RATING
10 LB-FT, 10 N-M GRADUATION
1.5 INCH HEAD THICKNESS
3/4 INCH DRIVE SIZE
3/4 DRIVE SIZE - FRACTIONAL
WITH NIST TRACEABLE CALIBRATION CERTIFICATE
WEIGHT 5.75 LB
Datasheet
Suppliers
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
28 INCH OVERALL LENGTH
0 TO 350 LB-FT, 0 TO 480 N-M TORQUE RATING
10 LB-FT, 10 N-M GRADUATION
1.5 INCH HEAD THICKNESS
3/4 INCH DRIVE SIZE
3/4 DRIVE SIZE - FRACTIONAL
WITH NIST TRACEABLE CALIBRATION CERTIFICATE
WEIGHT 5.75 LB
- DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
- 28 INCH OVERALL LENGTH
- 0 TO 350 LB-FT, 0 TO 480 N-M TORQUE RATING
- 10 LB-FT, 10 N-M GRADUATION
- 1.5 INCH HEAD THICKNESS
- 3/4 INCH DRIVE SIZE
- 3/4 DRIVE SIZE - FRACTIONAL
- WITH NIST TRACEABLE CALIBRATION CERTIFICATE
- WEIGHT 5.75 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
3504LDFN |
|
Product Name
|
Torque Wrench |
|
Type
|
Torque
|
Unlock Full Specs
to access all available technical data