Snap-on Industrial Brands Open End Wrench 206

Description
SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 17/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE WILLIAMS. BRAND SPUD HANDLE HEAD DIAMETER 2-1/16 INCH WEIGHT 1.2 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 17/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE WILLIAMS. BRAND SPUD HANDLE HEAD DIAMETER 2-1/16 INCH WEIGHT 1.2 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 206 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
206
Open End Wrench 206
SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 17/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE WILLIAMS. BRAND SPUD HANDLE HEAD DIAMETER 2-1/16 INCH WEIGHT 1.2 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 14-1/2 INCH OVERALL LENGTH
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • .9375 SMALLER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 17/32 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • SPUD HANDLE
  • HEAD DIAMETER 2-1/16 INCH
  • WEIGHT 1.2 LB
  • COATING BLACK FINISH
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 206
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details