Snap-on Industrial Brands Combination Wrench 1191B

Description
FORGED HEAT TREATED STEEL MATERIAL 25-7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/16 SMALLER END SIZE - FRACTIONAL 2-1/16 LARGER END SIZE - FRACTIONAL 2.0625 SMALLER END SIZE - DECIMAL 2.0625 LARGER END SIZE - DECIMAL 2-1/16 INCH SMALLER END SIZE 2-1/16 INCH LARGER END SIZE 1-1/8 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-3/4 INCH BOX END DIAMETER X 3-3/4 INCH OPEN END WIDTH WEIGHT 6.2 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
FORGED HEAT TREATED STEEL MATERIAL 25-7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/16 SMALLER END SIZE - FRACTIONAL 2-1/16 LARGER END SIZE - FRACTIONAL 2.0625 SMALLER END SIZE - DECIMAL 2.0625 LARGER END SIZE - DECIMAL 2-1/16 INCH SMALLER END SIZE 2-1/16 INCH LARGER END SIZE 1-1/8 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-3/4 INCH BOX END DIAMETER X 3-3/4 INCH OPEN END WIDTH WEIGHT 6.2 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1191B - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1191B
Combination Wrench 1191B
FORGED HEAT TREATED STEEL MATERIAL 25-7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/16 SMALLER END SIZE - FRACTIONAL 2-1/16 LARGER END SIZE - FRACTIONAL 2.0625 SMALLER END SIZE - DECIMAL 2.0625 LARGER END SIZE - DECIMAL 2-1/16 INCH SMALLER END SIZE 2-1/16 INCH LARGER END SIZE 1-1/8 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-3/4 INCH BOX END DIAMETER X 3-3/4 INCH OPEN END WIDTH WEIGHT 6.2 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 25-7/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 2-1/16 SMALLER END SIZE - FRACTIONAL
  • 2-1/16 LARGER END SIZE - FRACTIONAL
  • 2.0625 SMALLER END SIZE - DECIMAL
  • 2.0625 LARGER END SIZE - DECIMAL
  • 2-1/16 INCH SMALLER END SIZE
  • 2-1/16 INCH LARGER END SIZE
  • 1-1/8 INCH X 3/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 2-3/4 INCH BOX END DIAMETER X 3-3/4 INCH OPEN END WIDTH
  • WEIGHT 6.2 LB
  • COATING BLACK SATIN FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1191B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details