Snap-on Industrial Brands Combination Wrench 11607

Description
5 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE 5/32 INCH X 1/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1/2 INCH BOX END DIAMETER X 21/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
5 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE 5/32 INCH X 1/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1/2 INCH BOX END DIAMETER X 21/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11607 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11607
Combination Wrench 11607
5 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE 5/32 INCH X 1/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1/2 INCH BOX END DIAMETER X 21/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 5 3/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 7 SMALLER END SIZE IN MM
  • 7 LARGER END SIZE IN MM
  • 7 MM SMALLER END SIZE
  • 7 MM LARGER END SIZE
  • 5/32 INCH X 1/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1/2 INCH BOX END DIAMETER X 21/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11607
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details