Snap-on Industrial Brands Combination Wrench 11310

Description
3 9/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 5/32 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 1/2 INCH BOX END DIAMETER X 11/16 INCH OPEN END WIDTH
Datasheet
Description
3 9/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 5/32 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 1/2 INCH BOX END DIAMETER X 11/16 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11310 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11310
Combination Wrench 11310
3 9/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 5/32 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 1/2 INCH BOX END DIAMETER X 11/16 INCH OPEN END WIDTH
  • 3 9/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.3125 SMALLER END SIZE - FRACTIONAL
  • 0.3125 LARGER END SIZE - FRACTIONAL
  • 5/16 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • 5/32 INCH X 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • TYPE STUBBY
  • HEAD DIMENSION 1/2 INCH BOX END DIAMETER X 11/16 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11310
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details