1501MRMH -- TORQUE WRENCH
Snap-on Industrial Brands
Torque Wrench
1501MRMH
Description
CLICK, DUAL SCALE TYPE
10.15 INCH OVERALL LENGTH
20 TO 150 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING
1 LB-INCH, 0.12 N-M GRADUATION
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
WITH NIST TRACEABLE CALIBRATION CERTIFICATE
-
Snap-on Industrial Brands
Datasheet
Description
CLICK, DUAL SCALE TYPE
10.15 INCH OVERALL LENGTH
20 TO 150 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING
1 LB-INCH, 0.12 N-M GRADUATION
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Suppliers
CLICK, DUAL SCALE TYPE
10.15 INCH OVERALL LENGTH
20 TO 150 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING
1 LB-INCH, 0.12 N-M GRADUATION
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
WITH NIST TRACEABLE CALIBRATION CERTIFICATE
- CLICK, DUAL SCALE TYPE
- 10.15 INCH OVERALL LENGTH
- 20 TO 150 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING
- 1 LB-INCH, 0.12 N-M GRADUATION
- 1/4 INCH DRIVE SIZE
- 1/4 DRIVE SIZE - FRACTIONAL
- WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
1501MRMH |
|
Product Name
|
Torque Wrench |
|
Type
|
Torque
|
Unlock Full Specs
to access all available technical data