Snap-on Industrial Brands Combination Wrench 11632

Description
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 32 MM SMALLER END SIZE 32 MM LARGER END SIZE 9/16 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 17/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 32 MM SMALLER END SIZE 32 MM LARGER END SIZE 9/16 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 17/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11632 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11632
Combination Wrench 11632
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 32 MM SMALLER END SIZE 32 MM LARGER END SIZE 9/16 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 17/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 17 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 32 SMALLER END SIZE IN MM
  • 32 LARGER END SIZE IN MM
  • 32 MM SMALLER END SIZE
  • 32 MM LARGER END SIZE
  • 9/16 INCH X 3/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 17/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11632
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details