Snap-on Industrial Brands Combination Wrench 11316

Description
4 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 1/4 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/16 INCH OPEN END WIDTH
Datasheet
Description
4 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 1/4 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/16 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11316 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11316
Combination Wrench 11316
4 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 1/4 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/16 INCH OPEN END WIDTH
  • 4 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.5 SMALLER END SIZE - FRACTIONAL
  • 0.5 LARGER END SIZE - FRACTIONAL
  • 1/2 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 1/4 INCH X 11/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • TYPE STUBBY
  • HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/16 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11316
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details