Snap-on Industrial Brands Combination Wrench 11956

Description
8 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.625 SMALLER END SIZE - FRACTIONAL 0.625 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 1/4 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 1 3/8 INCH OPEN END WIDTH
Datasheet
Description
8 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.625 SMALLER END SIZE - FRACTIONAL 0.625 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 1/4 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 1 3/8 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11956 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11956
Combination Wrench 11956
8 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.625 SMALLER END SIZE - FRACTIONAL 0.625 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 1/4 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 1 3/8 INCH OPEN END WIDTH
  • 8 1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.625 SMALLER END SIZE - FRACTIONAL
  • 0.625 LARGER END SIZE - FRACTIONAL
  • 5/8 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • 1/4 INCH X 3/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 10 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 1 3/8 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11956
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details