Snap-on Industrial Brands Open End Wrench 1114

Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL .2187 SMALLER END SIZE - DECIMAL .2187 LARGER END SIZE - DECIMAL 7/32 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 15/32 INCH LARGER END HEAD WIDTH 15/32 INCH WEIGHT 0.02 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL .2187 SMALLER END SIZE - DECIMAL .2187 LARGER END SIZE - DECIMAL 7/32 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 15/32 INCH LARGER END HEAD WIDTH 15/32 INCH WEIGHT 0.02 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1114 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1114
Open End Wrench 1114
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL .2187 SMALLER END SIZE - DECIMAL .2187 LARGER END SIZE - DECIMAL 7/32 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 15/32 INCH LARGER END HEAD WIDTH 15/32 INCH WEIGHT 0.02 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 7/32 SMALLER END SIZE - FRACTIONAL
  • 7/32 LARGER END SIZE - FRACTIONAL
  • .2187 SMALLER END SIZE - DECIMAL
  • .2187 LARGER END SIZE - DECIMAL
  • 7/32 INCH SMALLER END SIZE
  • 7/32 INCH LARGER END SIZE
  • 3/32 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • SMALLER END HEAD WIDTH 15/32 INCH
  • LARGER END HEAD WIDTH 15/32 INCH
  • WEIGHT 0.02 LB
  • COATING CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1114
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details