Snap-on Industrial Brands Combination Wrench 1190

Description
FORGED HEAT TREATED STEEL MATERIAL 25-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 LARGER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 1-1/16 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-7/8 INCH BOX END DIAMETER X 4 INCH OPEN END WIDTH WEIGHT 8.4 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
FORGED HEAT TREATED STEEL MATERIAL 25-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 LARGER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 1-1/16 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-7/8 INCH BOX END DIAMETER X 4 INCH OPEN END WIDTH WEIGHT 8.4 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1190 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1190
Combination Wrench 1190
FORGED HEAT TREATED STEEL MATERIAL 25-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 LARGER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 1-1/16 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-7/8 INCH BOX END DIAMETER X 4 INCH OPEN END WIDTH WEIGHT 8.4 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 25-1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 2 SMALLER END SIZE - FRACTIONAL
  • 2 LARGER END SIZE - FRACTIONAL
  • 2 SMALLER END SIZE - DECIMAL
  • 2 LARGER END SIZE - DECIMAL
  • 2 INCH SMALLER END SIZE
  • 2 INCH LARGER END SIZE
  • 1-1/16 INCH X 25/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 2-7/8 INCH BOX END DIAMETER X 4 INCH OPEN END WIDTH
  • WEIGHT 8.4 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet
Combination Wrench - 1190 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1190
Combination Wrench 1190
FORGED HEAT TREATED STEEL MATERIAL 25-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 LARGER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 1-1/16 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-7/8 INCH BOX END DIAMETER X 4 INCH OPEN END WIDTH WEIGHT 8.4 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 25-1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 2 SMALLER END SIZE - FRACTIONAL
  • 2 LARGER END SIZE - FRACTIONAL
  • 2 SMALLER END SIZE - DECIMAL
  • 2 LARGER END SIZE - DECIMAL
  • 2 INCH SMALLER END SIZE
  • 2 INCH LARGER END SIZE
  • 1-1/16 INCH X 25/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 2-7/8 INCH BOX END DIAMETER X 4 INCH OPEN END WIDTH
  • WEIGHT 8.4 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1190
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details