Snap-on Industrial Brands Torque Wrench 1753LDFN

Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 175 LB-FT, 0 TO 240 N-M TORQUE RATING 5 LB-FT, 5 N-M GRADUATION 1.5 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 175 LB-FT, 0 TO 240 N-M TORQUE RATING 5 LB-FT, 5 N-M GRADUATION 1.5 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 1753LDFN - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
1753LDFN
Torque Wrench 1753LDFN
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 175 LB-FT, 0 TO 240 N-M TORQUE RATING 5 LB-FT, 5 N-M GRADUATION 1.5 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
  • 21.75 INCH OVERALL LENGTH
  • 0 TO 175 LB-FT, 0 TO 240 N-M TORQUE RATING
  • 5 LB-FT, 5 N-M GRADUATION
  • 1.5 INCH HEAD THICKNESS
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1753LDFN
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details