Snap-on Industrial Brands Combination Wrench 11521

Description
12 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 21 MM LARGER END SIZE 13/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 1 25/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
12 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 21 MM LARGER END SIZE 13/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 1 25/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11521 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11521
Combination Wrench 11521
12 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 21 MM LARGER END SIZE 13/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 1 25/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 12 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 21 SMALLER END SIZE IN MM
  • 21 LARGER END SIZE IN MM
  • 21 MM SMALLER END SIZE
  • 21 MM LARGER END SIZE
  • 13/32 INCH X 9/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 5/16 INCH BOX END DIAMETER X 1 25/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11521
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details