Snap-on Industrial Brands Open End Wrench 1132

Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-19/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/16 INCH X 5/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 15/16 INCH LARGER END HEAD WIDTH 15/16 INCH WEIGHT 0.06 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-19/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/16 INCH X 5/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 15/16 INCH LARGER END HEAD WIDTH 15/16 INCH WEIGHT 0.06 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1132 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1132
Open End Wrench 1132
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-19/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/16 INCH X 5/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 15/16 INCH LARGER END HEAD WIDTH 15/16 INCH WEIGHT 0.06 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 4-19/32 INCH OVERALL LENGTH
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • .5 LARGER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 3/16 INCH X 5/32 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • SMALLER END HEAD WIDTH 15/16 INCH
  • LARGER END HEAD WIDTH 15/16 INCH
  • WEIGHT 0.06 LB
  • COATING CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1132
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details