Snap-on Industrial Brands Pipe Wrench 13520

Description
STRAIGHT TYPE CAST IRON MATERIAL 10 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
Datasheet
Description
STRAIGHT TYPE CAST IRON MATERIAL 10 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - 13520 - Snap-on Industrial Brands
Kenosha, WI, USA
Pipe Wrench
13520
Pipe Wrench 13520
STRAIGHT TYPE CAST IRON MATERIAL 10 INCH OVERALL LENGTH 1 5/8 INCH MAX. JAW CAPACITY 1.625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
  • STRAIGHT TYPE
  • CAST IRON MATERIAL
  • 10 INCH OVERALL LENGTH
  • 1 5/8 INCH MAX. JAW CAPACITY
  • 1.625 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HEAVY DUTY CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 13520
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details