Snap-on Industrial Brands Combination Wrench 11312

Description
3 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 3/16 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 19/32 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH
Datasheet
Description
3 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 3/16 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 19/32 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11312 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11312
Combination Wrench 11312
3 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 3/16 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 19/32 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH
  • 3 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.375 SMALLER END SIZE - FRACTIONAL
  • 0.375 LARGER END SIZE - FRACTIONAL
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 3/16 INCH X 1/2 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • TYPE STUBBY
  • HEAD DIMENSION 19/32 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11312
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details