Snap-on Industrial Brands Torque Wrench 1501MRPH

Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 10 INCH OVERALL LENGTH 20 TO 15 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 10 INCH OVERALL LENGTH 20 TO 15 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 1501MRPH - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
1501MRPH
Torque Wrench 1501MRPH
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 10 INCH OVERALL LENGTH 20 TO 15 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • MICROMETER ADJUSTABLE, DUAL SCALE TYPE
  • 10 INCH OVERALL LENGTH
  • 20 TO 15 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING
  • 1 LB-INCH, 0.12 N-M GRADUATION
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
  • INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1501MRPH
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Torque Wrenches - 2434204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details