Snap-on Industrial Brands Combination Wrench 1230SC

Description
13 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.9375 SMALLER END SIZE - FRACTIONAL 0.9375 LARGER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 7/16 INCH X 19/32 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 13 1/4 INCH OPEN END WIDTH
Datasheet
Description
13 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.9375 SMALLER END SIZE - FRACTIONAL 0.9375 LARGER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 7/16 INCH X 19/32 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 13 1/4 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1230SC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1230SC
Combination Wrench 1230SC
13 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.9375 SMALLER END SIZE - FRACTIONAL 0.9375 LARGER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 7/16 INCH X 19/32 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 13 1/4 INCH OPEN END WIDTH
  • 13 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.9375 SMALLER END SIZE - FRACTIONAL
  • 0.9375 LARGER END SIZE - FRACTIONAL
  • 15/16 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • 7/16 INCH X 19/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • SUPERCOMBO[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 13 1/4 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1230SC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details