Snap-on Industrial Brands Open End Wrench 1124

Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-3/32 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 23/32 INCH LARGER END HEAD WIDTH 23/32 INCH WEIGHT 0.04 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-3/32 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 23/32 INCH LARGER END HEAD WIDTH 23/32 INCH WEIGHT 0.04 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1124 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1124
Open End Wrench 1124
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-3/32 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 23/32 INCH LARGER END HEAD WIDTH 23/32 INCH WEIGHT 0.04 LB COATING CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 4-3/32 INCH OVERALL LENGTH
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • .375 LARGER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 5/32 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • SMALLER END HEAD WIDTH 23/32 INCH
  • LARGER END HEAD WIDTH 23/32 INCH
  • WEIGHT 0.04 LB
  • COATING CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1124
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details