- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Combination Wrench 1215MRCF

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1215MRCF - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1215MRCF
Combination Wrench 1215MRCF
8 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 15 INCH SMALLER END SIZE 15 INCH LARGER END SIZE 9/32 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 1 5/32 INCH BOX END DIAMETER X 1 1/4 INCH OPEN END WIDTH
  • 8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • FLEX HEAD, BOX LARGER END TYPE
  • 15 INCH SMALLER END SIZE
  • 15 INCH LARGER END SIZE
  • 9/32 INCH X 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIMENSION 1 5/32 INCH BOX END DIAMETER X 1 1/4 INCH OPEN END WIDTH
Supplier's Site Datasheet
Combination Wrench - 1215MRCF - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1215MRCF
Combination Wrench 1215MRCF
8 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 15 INCH SMALLER END SIZE 15 INCH LARGER END SIZE 9/32 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 1 5/32 INCH BOX END DIAMETER X 1 1/4 INCH OPEN END WIDTH
  • 8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • FLEX HEAD, BOX LARGER END TYPE
  • 15 INCH SMALLER END SIZE
  • 15 INCH LARGER END SIZE
  • 9/32 INCH X 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIMENSION 1 5/32 INCH BOX END DIAMETER X 1 1/4 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1215MRCF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

 - 1229956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 0.7087 to 0.7480 inch (18 to 19 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Allen Key Or Hexagonal Wrenches (inch) - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details