Snap-on Industrial Brands Combination Wrench 11626

Description
14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 26 SMALLER END SIZE IN MM 26 LARGER END SIZE IN MM 26 MM SMALLER END SIZE 26 MM LARGER END SIZE 7/16 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/2 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 26 SMALLER END SIZE IN MM 26 LARGER END SIZE IN MM 26 MM SMALLER END SIZE 26 MM LARGER END SIZE 7/16 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/2 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11626 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11626
Combination Wrench 11626
14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 26 SMALLER END SIZE IN MM 26 LARGER END SIZE IN MM 26 MM SMALLER END SIZE 26 MM LARGER END SIZE 7/16 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/2 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 14 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 26 SMALLER END SIZE IN MM
  • 26 LARGER END SIZE IN MM
  • 26 MM SMALLER END SIZE
  • 26 MM LARGER END SIZE
  • 7/16 INCH X 11/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 1/2 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11626
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details