Snap-on Industrial Brands Torque Wrench 2503MFRPH

Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 24.4 INCH OVERALL LENGTH 30 TO 250 LB-FT, 47 TO 332 TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 24.4 INCH OVERALL LENGTH 30 TO 250 LB-FT, 47 TO 332 TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 2503MFRPH - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
2503MFRPH
Torque Wrench 2503MFRPH
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 24.4 INCH OVERALL LENGTH 30 TO 250 LB-FT, 47 TO 332 TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • MICROMETER ADJUSTABLE, DUAL SCALE TYPE
  • 24.4 INCH OVERALL LENGTH
  • 30 TO 250 LB-FT, 47 TO 332 TORQUE RATING
  • 1 LB-FT, 1.4 N-M GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 2503MFRPH
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Torque Wrenches - 2307801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details