Snap-on Industrial Brands Open End Wrench 1912

Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 25 INCH OVERALL LENGTH 2 SMALLER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 1 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-5/8 INCH HEAD DIAMETER 4-7/16 INCH WEIGHT 7 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 25 INCH OVERALL LENGTH 2 SMALLER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 1 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-5/8 INCH HEAD DIAMETER 4-7/16 INCH WEIGHT 7 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1912 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1912
Open End Wrench 1912
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 25 INCH OVERALL LENGTH 2 SMALLER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 1 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-5/8 INCH HEAD DIAMETER 4-7/16 INCH WEIGHT 7 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 25 INCH OVERALL LENGTH
  • 2 SMALLER END SIZE - FRACTIONAL
  • 2 SMALLER END SIZE - DECIMAL
  • 2 INCH SMALLER END SIZE
  • 1 INCH HEAD THICKNESS
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E
  • SPUD HANDLE
  • OFFSET HEIGHT 1-5/8 INCH
  • HEAD DIAMETER 4-7/16 INCH
  • WEIGHT 7 LB
  • COATING BLACK FINISH
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1912
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details