Snap-on Industrial Brands Combination Wrench 11963

Description
13 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 3/8 INCH X 5/8 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 1 17/32 INCH BOX END DIAMETER X 2 9/32 INCH OPEN END WIDTH
Datasheet
Description
13 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 3/8 INCH X 5/8 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 1 17/32 INCH BOX END DIAMETER X 2 9/32 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11963 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11963
Combination Wrench 11963
13 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 3/8 INCH X 5/8 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 1 17/32 INCH BOX END DIAMETER X 2 9/32 INCH OPEN END WIDTH
  • 13 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1.0625 SMALLER END SIZE - FRACTIONAL
  • 1.0625 LARGER END SIZE - FRACTIONAL
  • 1 1/16 INCH SMALLER END SIZE
  • 1 1/16 INCH LARGER END SIZE
  • 3/8 INCH X 5/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 10 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 1 17/32 INCH BOX END DIAMETER X 2 9/32 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11963
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details