Snap-on Industrial Brands Combination Wrench 1212MSC

Description
7 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 12 MM LARGER END SIZE 5/16 INCH X 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
7 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 12 MM LARGER END SIZE 5/16 INCH X 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1212MSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1212MSC
Combination Wrench 1212MSC
7 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 12 MM LARGER END SIZE 5/16 INCH X 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 7 11/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 12 SMALLER END SIZE IN MM
  • 12 LARGER END SIZE IN MM
  • 12 MM SMALLER END SIZE
  • 12 MM LARGER END SIZE
  • 5/16 INCH X 7/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1212MSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details