Snap-on Industrial Brands Datasheets for Nut Runners and Nut Drivers
Nut runners and nut drivers are tools used for tightening nuts. By definition, nut drivers are purely mechanical hand tools, while nut runners are pneumatic, electric, or hydraulic power tools.
Nut Runners and Nut Drivers: Learn more
| Product Name | Notes |
|---|---|
| 10 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 5 MM DRIVE SIZE 5 DRIVE SIZE IN MM ERGO[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM - UOM MM... | |
| 10 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 6 MM DRIVE SIZE 6 DRIVE SIZE IN MM ERGO[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM - UOM MM... | |
| 10 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 7 MM DRIVE SIZE 7 DRIVE SIZE IN MM ERGO[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM - UOM MM... | |
| 10 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 8 MM DRIVE SIZE 8 DRIVE SIZE IN MM ERGO[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM - UOM MM... | |
| 10 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 9 MM DRIVE SIZE 9 DRIVE SIZE IN MM ERGO[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM - UOM MM... | |
| 8 3/4 INCH OVERALL LENGTH 10 MM DRIVE SIZE 10 DRIVE SIZE IN MM BAHCO[R] BRAND WITH 1000 V INSULATION DRIVE SIZE IN MM - UOM MM | |
| 8 3/4 INCH OVERALL LENGTH 13 MM DRIVE SIZE 13 DRIVE SIZE IN MM BAHCO[R] BRAND WITH 1000 V INSULATION DRIVE SIZE IN MM - UOM MM | |
| 8 3/4 INCH OVERALL LENGTH 6 MM DRIVE SIZE 6 DRIVE SIZE IN MM BAHCO[R] BRAND WITH 1000 V INSULATION DRIVE SIZE IN MM - UOM MM | |
| 8 3/4 INCH OVERALL LENGTH 7 MM DRIVE SIZE 7 DRIVE SIZE IN MM BAHCO[R] BRAND WITH 1000 V INSULATION DRIVE SIZE IN MM - UOM MM | |
| 8 3/4 INCH OVERALL LENGTH 8 MM DRIVE SIZE 8 DRIVE SIZE IN MM BAHCO[R] BRAND WITH 1000 V INSULATION DRIVE SIZE IN MM - UOM MM | |
| HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 1/4 INCH DRIVE SIZE 0.25 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 11/32 INCH DRIVE SIZE 0.34375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 3/16 INCH DRIVE SIZE 0.1875 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 5/16 INCH DRIVE SIZE 0.3125 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 7/16 INCH DRIVE SIZE 0.4375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 1/4 INCH DRIVE SIZE 0.25 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 10 MM DRIVE SIZE 10 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 11 MM DRIVE SIZE 11 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 11/32 INCH DRIVE SIZE 0.34375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 12 MM DRIVE SIZE 12 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 13 MM DRIVE SIZE 13 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 14 MM DRIVE SIZE 14 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 3/16 INCH DRIVE SIZE 0.1875 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 4 MM DRIVE SIZE 4 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 5 MM DRIVE SIZE 5 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 5.5 MM DRIVE SIZE 5.5 DRIVE SIZE - DECIMAL 5.5 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 5/16 INCH DRIVE SIZE 0.3125 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 5/8 INCH DRIVE SIZE 0.625 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 6 MM DRIVE SIZE 6 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 7 MM DRIVE SIZE 7 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 7/16 INCH DRIVE SIZE 0.4375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 8 MM DRIVE SIZE 8 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 9 MM DRIVE SIZE 9 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM... | |
| HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 9/16 INCH DRIVE SIZE 0.5625 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP |