CDI Torque Products, a div. of Snap-on Tools Torque Wrench 1503MFRPH

Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 19 INCH OVERALL LENGTH 20 TO 150 LB-FT, 34 TO 197 N-M TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 19 INCH OVERALL LENGTH 20 TO 150 LB-FT, 34 TO 197 N-M TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 1503MFRPH - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
1503MFRPH
Torque Wrench 1503MFRPH
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 19 INCH OVERALL LENGTH 20 TO 150 LB-FT, 34 TO 197 N-M TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • MICROMETER ADJUSTABLE, DUAL SCALE TYPE
  • 19 INCH OVERALL LENGTH
  • 20 TO 150 LB-FT, 34 TO 197 N-M TORQUE RATING
  • 1 LB-FT, 1.4 N-M GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet
Micro Adj.Torque Wrench with Comfort Grip,20-150ft/lb.1/2
Rochester, NY, USA
Micro Adj.Torque Wrench with Comfort Grip,20-150ft/lb.1/2"Dr
1503MFRPH
Micro Adj.Torque Wrench with Comfort Grip,20-150ft/lb.1/2"Dr 1503MFRPH
Product Highlights Torque range 20 to 150 foot pounds Dual scale, calibrated dual direction Positive lock with spring loaded pull down lock ring Fast, accurate and easy to set Easy to read laser marked single scale

Product Highlights

  • Torque range 20 to 150 foot pounds
  • Dual scale, calibrated dual direction
  • Positive lock with spring loaded pull down lock ring
  • Fast, accurate and easy to set
  • Easy to read laser marked single scale
Supplier's Site

Technical Specifications

  Snap-on Industrial Brands Transcat, Inc.
Product Category Wrenches Wrenches
Product Number 1503MFRPH 1503MFRPH
Product Name Torque Wrench Micro Adj.Torque Wrench with Comfort Grip,20-150ft/lb.1/2"Dr
Type Torque Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Torque Wrenches - 2823993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details