Snap-on Industrial Brands Combination Wrench 11905

Description
9 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 9/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 15/16 SOCKET END DIAMETER X 1 15/32 OPEN END WIDTH
Datasheet
Description
9 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 9/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 15/16 SOCKET END DIAMETER X 1 15/32 OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11905 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11905
Combination Wrench 11905
9 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 9/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 15/16 SOCKET END DIAMETER X 1 15/32 OPEN END WIDTH
  • 9 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • FLEX HEAD, SOCKET LARGER END TYPE
  • 0.6875 SMALLER END SIZE - FRACTIONAL
  • 0.6875 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 9/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIMENSION 15/16 SOCKET END DIAMETER X 1 15/32 OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11905
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details