Snap-on Industrial Brands Torque Wrench 20005LDFE

Description
DIAL, DUAL SCALE, ELECTRIC TYPE 122 INCH OVERALL LENGTH 0 TO 2000 LB-FT, 0 TO 2800 N-M TORQUE RATING 40 LB-FT, 50 N-M GRADUATION 6.5 INCH HEAD THICKNESS 1 INCH DRIVE SIZE INCLUDING 5 PIECE HANDLE ASSEMBLY, INDICATING LIGHT, BUZZER WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
DIAL, DUAL SCALE, ELECTRIC TYPE 122 INCH OVERALL LENGTH 0 TO 2000 LB-FT, 0 TO 2800 N-M TORQUE RATING 40 LB-FT, 50 N-M GRADUATION 6.5 INCH HEAD THICKNESS 1 INCH DRIVE SIZE INCLUDING 5 PIECE HANDLE ASSEMBLY, INDICATING LIGHT, BUZZER WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 20005LDFE - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
20005LDFE
Torque Wrench 20005LDFE
DIAL, DUAL SCALE, ELECTRIC TYPE 122 INCH OVERALL LENGTH 0 TO 2000 LB-FT, 0 TO 2800 N-M TORQUE RATING 40 LB-FT, 50 N-M GRADUATION 6.5 INCH HEAD THICKNESS 1 INCH DRIVE SIZE INCLUDING 5 PIECE HANDLE ASSEMBLY, INDICATING LIGHT, BUZZER WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • DIAL, DUAL SCALE, ELECTRIC TYPE
  • 122 INCH OVERALL LENGTH
  • 0 TO 2000 LB-FT, 0 TO 2800 N-M TORQUE RATING
  • 40 LB-FT, 50 N-M GRADUATION
  • 6.5 INCH HEAD THICKNESS
  • 1 INCH DRIVE SIZE
  • INCLUDING 5 PIECE HANDLE ASSEMBLY, INDICATING LIGHT, BUZZER
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 20005LDFE
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Torque Wrenches - 1750855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.6299 inch (16 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details