Snap-on Industrial Brands Torque Wrench 1002MFRPH

Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 10 TO 100 LB-FT, 16.9 TO 132.2 N-M TORQUE RATING 1 LB-FT, 0.7 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 10 TO 100 LB-FT, 16.9 TO 132.2 N-M TORQUE RATING 1 LB-FT, 0.7 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 1002MFRPH - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
1002MFRPH
Torque Wrench 1002MFRPH
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 10 TO 100 LB-FT, 16.9 TO 132.2 N-M TORQUE RATING 1 LB-FT, 0.7 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • MICROMETER ADJUSTABLE, DUAL SCALE TYPE
  • 16 INCH OVERALL LENGTH
  • 10 TO 100 LB-FT, 16.9 TO 132.2 N-M TORQUE RATING
  • 1 LB-FT, 0.7 N-M GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1002MFRPH
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details