Snap-on Industrial Brands Flare Nut Wrench 10606

Description
DOUBLE END TYPE SATIN CHROME FINISH 8 5/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE STRAIGHT STYLE 0.5 INCH X 17/32 INCH HEAD THICKNESS 6 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 1 9/32 INCH X 1 13/32 INCH
Datasheet
Description
DOUBLE END TYPE SATIN CHROME FINISH 8 5/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE STRAIGHT STYLE 0.5 INCH X 17/32 INCH HEAD THICKNESS 6 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 1 9/32 INCH X 1 13/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - 10606 - Snap-on Industrial Brands
Kenosha, WI, USA
Flare Nut Wrench
10606
Flare Nut Wrench 10606
DOUBLE END TYPE SATIN CHROME FINISH 8 5/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE STRAIGHT STYLE 0.5 INCH X 17/32 INCH HEAD THICKNESS 6 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 1 9/32 INCH X 1 13/32 INCH
  • DOUBLE END TYPE
  • SATIN CHROME FINISH
  • 8 5/8 INCH OVERALL LENGTH
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • 3/4 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • STRAIGHT STYLE
  • 0.5 INCH X 17/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIAMETER 1 9/32 INCH X 1 13/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 10606
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details