Snap-on Industrial Brands Combination Wrench 11968

Description
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 9/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2 1/8 INCH BOX END DIAMETER X 3 1/16 INCH OPEN END WIDTH
Datasheet
Description
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 9/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2 1/8 INCH BOX END DIAMETER X 3 1/16 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11968 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11968
Combination Wrench 11968
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 9/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2 1/8 INCH BOX END DIAMETER X 3 1/16 INCH OPEN END WIDTH
  • 17 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1.4375 SMALLER END SIZE - FRACTIONAL
  • 1.4375 LARGER END SIZE - FRACTIONAL
  • 1 7/16 INCH SMALLER END SIZE
  • 1 7/16 INCH LARGER END SIZE
  • 9/16 INCH X 7/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 10 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 2 1/8 INCH BOX END DIAMETER X 3 1/16 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11968
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details