- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Combination Wrench 1222SC

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1222SC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1222SC
Combination Wrench 1222SC
10 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 5/16 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 10 1/4 INCH OPEN END WIDTH
  • 10 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.6875 SMALLER END SIZE - FRACTIONAL
  • 0.6875 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 5/16 INCH X 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • SUPERCOMBO[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 10 1/4 INCH OPEN END WIDTH
Supplier's Site Datasheet
Combination Wrench - 1222SC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1222SC
Combination Wrench 1222SC
10 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 5/16 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 10 1/4 INCH OPEN END WIDTH
  • 10 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.6875 SMALLER END SIZE - FRACTIONAL
  • 0.6875 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 5/16 INCH X 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • SUPERCOMBO[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 10 1/4 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1222SC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

 - 1229952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 0.6299 to 0.6693 inch (16 to 17 mm)
Wrench Length 6.1 inch (155 mm)
View Details
Allen Key Or Hexagonal Wrenches (inch) - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.67 lbs (2.12 kg)
View Details