Snap-on Industrial Brands Combination Wrench 11236

Description
16 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 1/2 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 21/32 INCH BOX END DIAMETER X 2 5/16 INCH OPEN END WIDTH
Datasheet
Description
16 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 1/2 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 21/32 INCH BOX END DIAMETER X 2 5/16 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11236 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11236
Combination Wrench 11236
16 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 1/2 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 21/32 INCH BOX END DIAMETER X 2 5/16 INCH OPEN END WIDTH
  • 16 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1.125 SMALLER END SIZE - FRACTIONAL
  • 1.125 LARGER END SIZE - FRACTIONAL
  • 1 1/8 INCH SMALLER END SIZE
  • 1 1/8 INCH LARGER END SIZE
  • 1/2 INCH X 3/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 21/32 INCH BOX END DIAMETER X 2 5/16 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11236
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details