Snap-on Industrial Brands Combination Wrench 1184

Description
FORGED HEAT TREATED STEEL MATERIAL 23-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-3/4 SMALLER END SIZE - FRACTIONAL 1-3/4 LARGER END SIZE - FRACTIONAL 1.75 SMALLER END SIZE - DECIMAL 1.75 LARGER END SIZE - DECIMAL 1-3/4 INCH SMALLER END SIZE 1-3/4 INCH LARGER END SIZE 1-3/32 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-5/8 INCH BOX END DIAMETER X 3-5/8 INCH OPEN END WIDTH WEIGHT 5.8 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
FORGED HEAT TREATED STEEL MATERIAL 23-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-3/4 SMALLER END SIZE - FRACTIONAL 1-3/4 LARGER END SIZE - FRACTIONAL 1.75 SMALLER END SIZE - DECIMAL 1.75 LARGER END SIZE - DECIMAL 1-3/4 INCH SMALLER END SIZE 1-3/4 INCH LARGER END SIZE 1-3/32 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-5/8 INCH BOX END DIAMETER X 3-5/8 INCH OPEN END WIDTH WEIGHT 5.8 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1184 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1184
Combination Wrench 1184
FORGED HEAT TREATED STEEL MATERIAL 23-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-3/4 SMALLER END SIZE - FRACTIONAL 1-3/4 LARGER END SIZE - FRACTIONAL 1.75 SMALLER END SIZE - DECIMAL 1.75 LARGER END SIZE - DECIMAL 1-3/4 INCH SMALLER END SIZE 1-3/4 INCH LARGER END SIZE 1-3/32 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-5/8 INCH BOX END DIAMETER X 3-5/8 INCH OPEN END WIDTH WEIGHT 5.8 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 23-1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1-3/4 SMALLER END SIZE - FRACTIONAL
  • 1-3/4 LARGER END SIZE - FRACTIONAL
  • 1.75 SMALLER END SIZE - DECIMAL
  • 1.75 LARGER END SIZE - DECIMAL
  • 1-3/4 INCH SMALLER END SIZE
  • 1-3/4 INCH LARGER END SIZE
  • 1-3/32 INCH X 25/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 2-5/8 INCH BOX END DIAMETER X 3-5/8 INCH OPEN END WIDTH
  • WEIGHT 5.8 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1184
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details