CDI Torque Products, a div. of Snap-on Tools Torque Wrench 200NMIMH

Description
INTERCHANGEABLE HEAD TYPE 29.5 TO 147.5 LB-FT, 40 TO 200 N-M TORQUE RATING 2 N-M GRADUATION
Datasheet
Description
INTERCHANGEABLE HEAD TYPE 29.5 TO 147.5 LB-FT, 40 TO 200 N-M TORQUE RATING 2 N-M GRADUATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 200NMIMH - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
200NMIMH
Torque Wrench 200NMIMH
INTERCHANGEABLE HEAD TYPE 29.5 TO 147.5 LB-FT, 40 TO 200 N-M TORQUE RATING 2 N-M GRADUATION
  • INTERCHANGEABLE HEAD TYPE
  • 29.5 TO 147.5 LB-FT, 40 TO 200 N-M TORQUE RATING
  • 2 N-M GRADUATION
Supplier's Site Datasheet
Interchangeable Head Torque Wrench,1/2
Rochester, NY, USA
Interchangeable Head Torque Wrench,1/2"Drive,Newton
200NMIMH
Interchangeable Head Torque Wrench,1/2"Drive,Newton 200NMIMH
Product Highlights Torque range is 40 to 200 Newton meters Positive locking with pull down lock ring Audible click and feel impulse torque control mechanism Features a durable, non slip metal grip Uses standard Y shank head

Product Highlights

  • Torque range is 40 to 200 Newton meters
  • Positive locking with pull down lock ring
  • Audible click and feel impulse torque control mechanism
  • Features a durable, non slip metal grip
  • Uses standard Y shank head
Supplier's Site

Technical Specifications

  Snap-on Industrial Brands Transcat, Inc.
Product Category Wrenches Wrenches
Product Number 200NMIMH 200NMIMH
Product Name Torque Wrench Interchangeable Head Torque Wrench,1/2"Drive,Newton
Type Torque Torque
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details