Snap-on Industrial Brands Torque Wrench 1502TP-1-SET

Description
PRESET TYPE 5.25 INCH OVERALL LENGTH 20 TO 170 LB-INCH TORQUE RATING MALE SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL TORKY[T] BRAND
Datasheet
Description
PRESET TYPE 5.25 INCH OVERALL LENGTH 20 TO 170 LB-INCH TORQUE RATING MALE SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL TORKY[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 1502TP-1-SET - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
1502TP-1-SET
Torque Wrench 1502TP-1-SET
PRESET TYPE 5.25 INCH OVERALL LENGTH 20 TO 170 LB-INCH TORQUE RATING MALE SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL TORKY[T] BRAND
  • PRESET TYPE
  • 5.25 INCH OVERALL LENGTH
  • 20 TO 170 LB-INCH TORQUE RATING
  • MALE SQUARE DRIVE TYPE
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • TORKY[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1502TP-1-SET
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Ratcheting Hydrant Wrench - 152F - Lowell Corporation
Specs
Type Specialty/Other; Ratcheting Hydrant Wrench
Drive Size 1.75 to 1.25 inch (44.45 to 31.75 mm)
Wrench Length 17 inch (432 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details