Snap-on Industrial Brands Combination Wrench 1236MSC

Description
19 9/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 36 MM SMALLER END SIZE 36 MM LARGER END SIZE 7/8 INCH X 21/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 2 3/32 INCH BOX END DIAMETER X 3 1/16 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
19 9/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 36 MM SMALLER END SIZE 36 MM LARGER END SIZE 7/8 INCH X 21/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 2 3/32 INCH BOX END DIAMETER X 3 1/16 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1236MSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1236MSC
Combination Wrench 1236MSC
19 9/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 36 MM SMALLER END SIZE 36 MM LARGER END SIZE 7/8 INCH X 21/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 2 3/32 INCH BOX END DIAMETER X 3 1/16 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 19 9/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 36 SMALLER END SIZE IN MM
  • 36 LARGER END SIZE IN MM
  • 36 MM SMALLER END SIZE
  • 36 MM LARGER END SIZE
  • 7/8 INCH X 21/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 2 3/32 INCH BOX END DIAMETER X 3 1/16 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1236MSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details