- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Combination Wrench 11513

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11513 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11513
Combination Wrench 11513
8 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 13 MM LARGER END SIZE 1/4 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 25/32 INCH BOX END DIAMETER X 1 3/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 8 1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 13 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • 1/4 INCH X 3/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 25/32 INCH BOX END DIAMETER X 1 3/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Combination Wrench - 11513 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11513
Combination Wrench 11513
8 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 13 MM LARGER END SIZE 1/4 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 25/32 INCH BOX END DIAMETER X 1 3/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 8 1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 13 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • 1/4 INCH X 3/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 25/32 INCH BOX END DIAMETER X 1 3/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11513
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.91 lbs (1.32 kg)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
 - 1230141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.93 inch (49 mm)
Wrench Length 9.45 inch (240 mm)
View Details